Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.34
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
5,249
in stock
|
Buy Now | |
element14
from US$3.51
|
5,249
in stock
|
Buy Now | |
Farnell
from US$3.32
|
5,244
in stock
|
Buy Now | |
Symmetry Electronics
from US$15.00
|
391
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 1.5% RH |
Temperature Accuracy | ± 0.2°C |
RH Response Time | 6s |
Temperature Response Time | 20s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | LGA |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a HS3001?
Additional datasheets, footprints and schematics for HS3001 are listed on our Part Details page. You can also find images and similar parts to HS3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS3001 fall under?
The HS3001 is listed under Integrated Device Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to HS3001 when available in the Integrated Device Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS3001 you can contact the distributor directly for product support, shipping queries etc.
Is the HS3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS3001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Symmetry Electronics have stock available or on a lead time for HS3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS3001 often in real-time on the comparison pages.
What if I can't find stock of HS3001?
You can fill out our help required form which you can use to request a quote for HS3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.