Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accuracy % | - |
---|---|
Supply Voltage | - |
Humidity Range | 20% to 90% Relative Humidity |
Sensor Case Style | - |
No. of Pins | 2Pins |
Response Time | - |
Operating Temperature Min | 50°C |
Operating Temperature Max | 0°C |
Humidity Sensor, 20% To 90% Rh-2 | Newark Electronics |
Humidity Sensor 20%RH to 90%RH 0.3mW 67.3kOhm 2-Pin | Avnet America |
HUMIDITY SENSOR, 20% TO 90% RH-2 | element14 |
Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Product Range | HS Series |
---|---|
Scope Channels | 2 Channel |
Bandwidth | 20MHz |
Sampling Rate | 100MSPS |
Display Memory Depth | 6 kpts |
Calculated Rise Time | 17.5ns |
Scope Display Type | QVGA LCD Colour |
Kit Contents | One Probe Per Channel (1 |
Manufacturer Warranty | - |
SVHC | No SVHC (15-Jan-2018) |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 400V |
Scope Type | Hand Held |
OSCILLOSCOPE, HANDHELD, 20MHZ | Farnell |
Where can I find additional details, specifications and documents for a HS-20?
Additional datasheets, footprints and schematics for HS-20 are listed on our Part Details page. You can also find images and similar parts to HS-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS-20 fall under?
The HS-20 is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to HS-20 when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS-20 you can contact the distributor directly for product support, shipping queries etc.
Is the HS-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS-20 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for HS-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS-20 often in real-time on the comparison pages.
What if I can't find stock of HS-20?
You can fill out our help required form which you can use to request a quote for HS-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.