HS100 11K F Resistors by Ohmite

RESISTOR WIREWOUND 11K 1% SOLDER LUG

Status: Unknown
Series: HS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.97

Distributor Stock
Logo for RS UK
RS
from US$11.56
28
in stock
Buy Now
Logo for element14 Singapore
element14
from US$10.27
6
in stock
Buy Now
Logo for Farnell UK
Farnell
from US$8.97
6
in stock
Buy Now
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Resistance 11kohm
Product Range HS Series
Power Rating 100W
Resistance Tolerance ± 1%
Resistor Terminals Solder Lug
Voltage Rating 1.9kV
Resistor Element Material Wirewound
Temperature Coefficient ± 25ppm/°C
SVHC No SVHC (20-Jun-2016)

Last 6 months Inventory & Pricing History


Alternative Descriptions

Resistor 100W Aluminium Housed 1% 11K | RS
RESISTOR, WIREWOUND, 11K, 1%, SOLDER LUG | element14
Resistor, Wirewound, 11K, 1%, Solder Lug | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HS100 11K F?

Additional datasheets, footprints and schematics for HS100 11K F are listed on our Part Details page. You can also find images and similar parts to HS100 11K F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HS100 11K F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS100 11K F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HS100 11K F fall under?

The HS100 11K F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to HS100 11K F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HS100 11K F you can contact the distributor directly for product support, shipping queries etc.

Is the HS100 11K F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HS100 11K F have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for HS100 11K F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HS100 11K F often in real-time on the comparison pages.

What if I can't find stock of HS100 11K F?

You can fill out our help required form which you can use to request a quote for HS100 11K F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.