Status: | Unknown |
---|---|
Series: | ATP MHS-8x5 Series |
RoHS: | Unknown |
Balance / Scale Type | Hanging Scale |
---|---|
Load Weight Max | 25kg |
Resolution (g) | 20g |
Product Range | ATP MHS-8x5 Series |
SVHC | No SVHC (12-Jan-2017) |
Battery Size Code | PP3 |
External Depth | 29mm |
External Length / Height | 209mm |
External Width | 72mm |
Height | 209mm |
Range | 25kg |
Weighing Accuracy | 20g |
HANGING SCALE, 25KG | element14 |
Where can I find additional details, specifications and documents for a HS-815?
Additional datasheets, footprints and schematics for HS-815 are listed on our Part Details page. You can also find images and similar parts to HS-815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS-815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS-815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS-815 fall under?
The HS-815 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to HS-815 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS-815 you can contact the distributor directly for product support, shipping queries etc.
Is the HS-815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS-815 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HS-815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS-815 often in real-time on the comparison pages.
What if I can't find stock of HS-815?
You can fill out our help required form which you can use to request a quote for HS-815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.