HRG3216P-49R9-D-T1 Susumu Parts by Susumu

RES 49R9 0.5% 1W 1206 THIN FILM

Status: Unknown
Series: HRG Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.29


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.55
480
Buy Now
Logo for element14 element14 US$0.29
480
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 1206 ^3216 Metric]
Resistance 49.9ohm
Product Range HRG Series
Voltage Rating 200V
Resistor Element Type Thin Film
Power Rating 1W
Resistance Tolerance ± 0.5%

Alternative Descriptions

Res, 49R9, 0.5%, 1W, 1206, Thin Film | Newark Electronics
RES, 49R9, 0.5%, 1W, 1206, THIN FILM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HRG3216P-49R9-D-T1?

Additional datasheets, footprints and schematics for HRG3216P-49R9-D-T1 are listed on our Part Details page. You can also find images and similar parts to HRG3216P-49R9-D-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HRG3216P-49R9-D-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRG3216P-49R9-D-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HRG3216P-49R9-D-T1 fall under?

The HRG3216P-49R9-D-T1 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to HRG3216P-49R9-D-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HRG3216P-49R9-D-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the HRG3216P-49R9-D-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HRG3216P-49R9-D-T1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HRG3216P-49R9-D-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HRG3216P-49R9-D-T1 often in real-time on the comparison pages.

What if I can't find stock of HRG3216P-49R9-D-T1?

You can fill out our help required form which you can use to request a quote for HRG3216P-49R9-D-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay