HRG3216P-3010-D-T5 Resistors - Fixed Value by Susumu

RES, 301R, 0.5%, 1W, 1206, THIN FILM

Status: Unknown
Series: HRG Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Newark
Newark
from US$0.43
No stock
Buy Now

Specifications

Resistance 301ohm
Resistance Tolerance ± 0.5%
Power Rating 1W
Resistor Case Style 1206 [3216 Metric]
Resistor Technology Thin Film
Resistor Type Sulfur Resistant
Product Range HRG Series
RoHS Compliant Yes

Alternative Descriptions

Res, 301R, 0.5%, 1W, 1206, Thin Film | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HRG3216P-3010-D-T5?

Additional datasheets, footprints and schematics for HRG3216P-3010-D-T5 are listed on our Part Details page. You can also find images and similar parts to HRG3216P-3010-D-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HRG3216P-3010-D-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRG3216P-3010-D-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HRG3216P-3010-D-T5 fall under?

The HRG3216P-3010-D-T5 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to HRG3216P-3010-D-T5 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HRG3216P-3010-D-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the HRG3216P-3010-D-T5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HRG3216P-3010-D-T5 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HRG3216P-3010-D-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HRG3216P-3010-D-T5 often in real-time on the comparison pages.

What if I can't find stock of HRG3216P-3010-D-T5?

You can fill out our help required form which you can use to request a quote for HRG3216P-3010-D-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay