Status: | Unknown |
---|---|
Series: | HRG Series |
RoHS: | Unknown |
Resistor Case Style | 1206 ^3216 Metric] |
---|---|
Resistance | 100kohm |
Product Range | HRG Series |
Voltage Rating | 200V |
Resistor Element Type | Thin Film |
Power Rating | 1W |
Resistance Tolerance | ± 0.5% |
Res, 100K, 0.5%, 1W, 1206, Thin Film | Newark Electronics |
HRG Series 1206 100 kOhm ▒0.5% 1 W ▒25 ppm/░C High Power Thin Film Chip Resistor | Future Electronics |
69AC7981 | element14 |
RES, 100K, 0.5%, 1W, 1206, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a HRG3216P-1003-D-T1?
Additional datasheets, footprints and schematics for HRG3216P-1003-D-T1 are listed on our Part Details page. You can also find images and similar parts to HRG3216P-1003-D-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRG3216P-1003-D-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRG3216P-1003-D-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRG3216P-1003-D-T1 fall under?
The HRG3216P-1003-D-T1 is listed under Susumu Parts.
Can I view similar or alternative parts?
You can view similar parts to HRG3216P-1003-D-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRG3216P-1003-D-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the HRG3216P-1003-D-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRG3216P-1003-D-T1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for HRG3216P-1003-D-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRG3216P-1003-D-T1 often in real-time on the comparison pages.
What if I can't find stock of HRG3216P-1003-D-T1?
You can fill out our help required form which you can use to request a quote for HRG3216P-1003-D-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.