HR4P-1/4 Part Information
Details for HR4P-1/4 by Essentra
Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 109.2500 |
200 | 90.5200 |
500 | 81.1600 |
Stock Information
Details
Part Specifications
EXTERNAL DIAMETER - IMPERIAL | 0.25" |
EXTERNAL DIAMETER - METRIC | 6.4MM |
WRAP MATERIAL | POLYETHYLENE |
WRAP COLOR | NATURAL |
REEL LENGTH (IMPERIAL) | 100FT |
REEL LENGTH (METRIC) | 30.5M |
COLOUR | NATURAL |
RoHS Compliant | YES |
Alternative Part Descriptions
- SPIRAL WRAP, PE, NATURAL, 0.25IN OD,100FT; EXTERNAL DIAMETER - IMPERIAL:0.25"; EXTERNAL DIAMETER - METRIC:6.4MM; WRAP MATERIAL:POLYETHYLENE; WRAP COLOR:NATURAL; REEL LENGTH (IMPERIAL):100FT; REEL LENGTH (METRIC):30.5M; COLOUR:NATURALROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HR4P-1/4?
Additional datasheets, footprints and schematics for HR4P-1/4 are listed in our Part Details tab. You can also find the HR4P-1/4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR4P-1/4 in the Pricing & Inventory tab next to part details. You can view HR4P-1/4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR4P-1/4 fall under?
The HR4P-1/4 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.
Can I view similar or alternative parts?
You can view similar parts to HR4P-1/4 when available in the Spiral Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR4P-1/4 you can contact the distributor directly for product support, shipping queries etc.
Is the HR4P-1/4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HR4P-1/4 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HR4P-1/4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR4P-1/4 often in real-time on the comparison pages.
What if I can't find stock of HR4P-1/4?
You can fill out our help required form which you can use to request a quote for HR4P-1/4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.