Status: | Unknown |
---|---|
Series: | HR10 Series |
RoHS: | Unknown |
Prices starting from US$15.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$17.39 |
691
|
Buy Now | |
element14 | US$25.50 |
2,233
|
Buy Now | |
Farnell | US$19.78 |
1,615
|
Buy Now | |
Distrelec | US$16.68 |
1,056
|
Buy Now | |
Heilind Electronics | US$28.00 |
247
|
Buy Now | |
Heilind Electronics Asia | US$28.00 |
58
|
Buy Now | |
Chip One Stop | US$15.70 |
49
|
Buy Now | |
Newark Electronics | US$21.77 |
43
|
Buy Now | |
Rapid Electronics | US$39.41 |
28
|
Buy Now | |
Future Electronics | US$20.24 |
20
|
Buy Now | |
Avnet America | US$17.50 |
20
|
Buy Now | |
CoreStaff | US$15.32 |
10
|
Buy Now | |
Sager | US$17.20 |
-
|
Buy Now |
Product Range | HR10 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Brass Zinc Alloy Body |
Connector Body Plating | - |
Contact Material | Beryllium Copper Phosphor Bronze |
Contact Plating | Gold, Gold Plated Contacts |
Body Plating | Nickel |
Cable Diameter Max | 5.2mm |
Connector Mounting | Cable Mount |
Connector Shell Size | 7 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
External Length / Height | 28.5mm |
Gender | Plug |
Insert Arrangement | 7-6 |
Withstand Voltage | 300V |
CIRCULAR CONNECTOR, PLUG, 7-6, CABLE | element14 |
Hirose Mini Connector Socket 6 Contacts, 2A, 140VDC, IP67 | Distrelec |
6 way video push-pull cable mount socket | RS |
| Heilind Electronics |
Circular Connector Plug Size 7, 6 Position, Free Hanging | Newark Electronics |
HR10 Series 6 Position Shell Size 7 mm Female Circular Plug | Future Electronics |
Conn Push-Pull F 6 POS Solder ST Cable Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a HR10-7P-6S(73)?
Additional datasheets, footprints and schematics for HR10-7P-6S(73) are listed on our Part Details page. You can also find images and similar parts to HR10-7P-6S(73) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10-7P-6S(73) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10-7P-6S(73) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10-7P-6S(73) fall under?
The HR10-7P-6S(73) is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR10-7P-6S(73) when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10-7P-6S(73) you can contact the distributor directly for product support, shipping queries etc.
Is the HR10-7P-6S(73) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10-7P-6S(73) have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Heilind Electronics have stock available or on a lead time for HR10-7P-6S(73).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10-7P-6S(73) often in real-time on the comparison pages.
What if I can't find stock of HR10-7P-6S(73)?
You can fill out our help required form which you can use to request a quote for HR10-7P-6S(73) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.