Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | M8 Sensor Right Angle 4 Position Receptacle |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 4P, M8 PLUG-RCPT, 15M | Farnell |
Ac Cords/15 M |Alpha Wire HR04GW101 SL400 | Newark Electronics |
Where can I find additional details, specifications and documents for a HR04GW101 SL400?
Additional datasheets, footprints and schematics for HR04GW101 SL400 are listed on our Part Details page. You can also find images and similar parts to HR04GW101 SL400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR04GW101 SL400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR04GW101 SL400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR04GW101 SL400 fall under?
The HR04GW101 SL400 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HR04GW101 SL400 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR04GW101 SL400 you can contact the distributor directly for product support, shipping queries etc.
Is the HR04GW101 SL400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR04GW101 SL400 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HR04GW101 SL400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR04GW101 SL400 often in real-time on the comparison pages.
What if I can't find stock of HR04GW101 SL400?
You can fill out our help required form which you can use to request a quote for HR04GW101 SL400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.