Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 1.2V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 2.7Ah |
Battery Size Code | A |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 17mm |
External Height | 50mm |
External Width | - |
External Depth | - |
Weight | 40g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Diameter | 17mm |
Charge Current @ 14 hr Rate | 210mA |
External Length / Height | 50mm |
Height | 50mm |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Voltage | 1.2V |
Where can I find additional details, specifications and documents for a HR-AU?
Additional datasheets, footprints and schematics for HR-AU are listed on our Part Details page. You can also find images and similar parts to HR-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR-AU fall under?
The HR-AU is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to HR-AU when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR-AU you can contact the distributor directly for product support, shipping queries etc.
Is the HR-AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR-AU have stock available?
There is no stock from authorised distributors for HR-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR-AU often in real-time on the comparison pages.
What if I can't find stock of HR-AU?
You can fill out our help required form which you can use to request a quote for HR-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.