Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
Gate Trigger Current Max Igt | 50mA |
Current It av | - |
On State RMS Current IT(rms) | 25A |
Thyristor Case Style | TO-218AC |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 80mA |
Gate Trigger Voltage Max Vgt | 1.3V |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Thyristor Case | TO-218AC |
25A 600V TRIAC 50-50-50 TO218 | TTI Europe |
Ht Altnstr 600V 25A 50-50-50 Ma To218Iso/ Tube |Littelfuse HQ6025KH5TP | Newark Electronics |
Triacs HT Altnstr 600V 25A 50-50-50 mA TO218Iso | Future Electronics |
TRIAC, 600V, 25A, TO-218AC | Farnell |
Where can I find additional details, specifications and documents for a HQ6025KH5TP?
Additional datasheets, footprints and schematics for HQ6025KH5TP are listed on our Part Details page. You can also find images and similar parts to HQ6025KH5TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQ6025KH5TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQ6025KH5TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQ6025KH5TP fall under?
The HQ6025KH5TP is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to HQ6025KH5TP when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQ6025KH5TP you can contact the distributor directly for product support, shipping queries etc.
Is the HQ6025KH5TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQ6025KH5TP have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for HQ6025KH5TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQ6025KH5TP often in real-time on the comparison pages.
What if I can't find stock of HQ6025KH5TP?
You can fill out our help required form which you can use to request a quote for HQ6025KH5TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.