Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$66.78
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 800mA |
Output Voltage - Output 2 | 12V |
9 Output 4A 12Vdc High Output Camera Power Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a HPS129UL?
Additional datasheets, footprints and schematics for HPS129UL are listed on our Part Details page. You can also find images and similar parts to HPS129UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPS129UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPS129UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPS129UL fall under?
The HPS129UL is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to HPS129UL when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPS129UL you can contact the distributor directly for product support, shipping queries etc.
Is the HPS129UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPS129UL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HPS129UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPS129UL often in real-time on the comparison pages.
What if I can't find stock of HPS129UL?
You can fill out our help required form which you can use to request a quote for HPS129UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.