Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Current Consumption | .014mA |
---|---|
Supply Voltage (Peak) | 3.8V |
Sensor Type | Digital |
Product Type | RHT |
Humidity Operating Range | 0 – 100%RH |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a HPP845E134?
Additional datasheets, footprints and schematics for HPP845E134 are listed on our Part Details page. You can also find images and similar parts to HPP845E134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E134 fall under?
The HPP845E134 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP845E134 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E134 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E134 have stock available?
There is no stock from authorised distributors for HPP845E134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E134 often in real-time on the comparison pages.
What if I can't find stock of HPP845E134?
You can fill out our help required form which you can use to request a quote for HPP845E134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.