Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
No stock
|
Buy Now | |
TE Store
from US$2.81
|
18,867
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
2,139
in stock
|
Buy Now | |
element14
from US$2.59
|
2,139
in stock
|
Buy Now | |
Farnell
from US$2.46
|
2,139
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
20
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
Avnet Asia
from US$2.51
|
-
|
Buy Now | |
Richardson RFPD
from US$1.96
|
-
|
Buy Now | |
Sager
from US$2.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Consumption | .014mA |
---|---|
Supply Voltage (Peak) | 3.8V |
Sensor Type | Digital |
Product Type | RHT |
Humidity Operating Range | 0 – 100%RH |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
HTU21DF RH/T SENSOR IC B5000 Humidity Sensor Product Type: RHT Supply Voltage (Peak): 3.8 V Current Consumption: .014 mA Operating Temperature Range: -40 – 125 °C Interface Signal Type: Digital RHT 3.8 V | Htu21D Digital High Accuracy Rh/t Sensor | Part Number: HPP845E131R5 | Internal Number: HPP845E131R5 | TE Connectivity | TE Store |
Humidity Sensor, 100%, -40 To 125Deg C | Newark Electronics |
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C | element14 |
HTU Series 3.6 V â–’3 % RH Surface Mount Digital Relative Humidity Sensor- DFN-6 | Future Electronics |
Digital RH/T Sensor | RS |
Humidity Sensor, SMD, Digital, with Temp, I2C, 0 to 100%RH, 6-Pin DFN, T/R 5k | Avnet America |
Sensor | RS Americas |
HUMIDITY SENSORS | Richardson RFPD |
Board Mount Humidity Sensors DIG REL HUM IC W/TEMP OUT PTFE | Sager |
Where can I find additional details, specifications and documents for a HPP845E131R5?
Additional datasheets, footprints and schematics for HPP845E131R5 are listed on our Part Details page. You can also find images and similar parts to HPP845E131R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E131R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E131R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E131R5 fall under?
The HPP845E131R5 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP845E131R5 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E131R5 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E131R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E131R5 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for HPP845E131R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E131R5 often in real-time on the comparison pages.
What if I can't find stock of HPP845E131R5?
You can fill out our help required form which you can use to request a quote for HPP845E131R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.