Prices starting from US$3.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$4.29 |
No stock
|
Buy Now | |
Newark Electronics | US$5.13 |
10
|
Buy Now | |
Rapid Electronics | US$7.22 |
10
|
Buy Now | |
Chip One Stop | US$5.77 |
10
|
Buy Now | |
Future Electronics | US$3.64 |
-
|
Buy Now | |
Avnet America | US$3.27 |
-
|
Buy Now | |
RS Americas | US$3.83 |
-
|
Buy Now | |
element14 | US$3.87 |
-
|
Buy Now | |
Richardson RFPD | US$3.00 |
-
|
Buy Now | |
Sager | US$3.49 |
-
|
Buy Now |
Supply Voltage (Peak) | 3.8V |
---|---|
Current Consumption | .014mA |
Sensor Type | Analog |
Product Type | RHT |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Humidity Operating Range | 0 – 100%RH |
Hpp845E032R4 Rohs Compliant: Yes |Te Connectivity HPP845E032R4 | Newark Electronics |
Board Mount Humidity Sensors I.C 21P RH/T PWMB400 | Rapid Electronics |
HTU Series 2% RH 1.5 to 3.6 V Surface Mount Humidity Sensor DFN-6 | Future Electronics |
Humidity/Temperature Sensor ±2%RH/±0.3°C Analog 0%RH to 100%RH 5s 6-Pin DFN T/R | Avnet America |
Sensor | RS Americas |
HUMIDITY SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a HPP845E032R4?
Additional datasheets, footprints and schematics for HPP845E032R4 are listed on our Part Details page. You can also find images and similar parts to HPP845E032R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E032R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E032R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E032R4 fall under?
The HPP845E032R4 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP845E032R4 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E032R4 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E032R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E032R4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for HPP845E032R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E032R4 often in real-time on the comparison pages.
What if I can't find stock of HPP845E032R4?
You can fill out our help required form which you can use to request a quote for HPP845E032R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.