Status: | Unknown |
---|---|
Series: | HTU21D Series |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
3,670
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
56,830
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
56,830
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
56,830
in stock
|
Buy Now | |
Farnell
from US$2.08
|
50,000
in stock
|
Buy Now | |
element14
from US$2.33
|
9,389
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
3,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
2,377
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
1,250
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
from US$2.08
|
-
|
Buy Now | |
TTI Europe
from US$1.76
|
-
|
Buy Now | |
Richardson RFPD
from US$1.63
|
-
|
Buy Now | |
Sager
from US$2.42
|
-
|
Buy Now |
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 5s |
Temperature Response Time | 10s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Product Range | HTU21D Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
Accuracy % | 2% |
Response Time | 5s |
Supply Voltage | 3V |
Htu21D Miniature Relative Humidity & Temp Sensor |Te Connectivity HPP845E031R5 | Newark Electronics |
Board Mt. Humidity Sensors DIG REL HUMIDITY IC | Rapid Electronics |
HUMIDITY/TEMP SENSOR, -40 TO 125DEG C | Farnell |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | element14 |
SEN,REL HUMDTY W TEMP OUTPT IC 21D 5K PC REEL | Heilind Electronics |
Sensor Humidity 21D RH/T B5000 DFN-EP-6 | RS |
Sensor: temperature and humidity | Transfer Multisort Elektronik |
Humidity Sensor, SMD, Digital, �3%RH, 0 to 100%RH, 1.5-3.6V, 6-Pin DFN, T/R 5k | Avnet Abacus |
I.C 21D RH/T B5000 | Future Electronics |
Humidity Sensor, SMD, Digital, ±3%RH, 0 to 100%RH, 1.5-3.6V, 6-Pin DFN, T/R 5k | Avnet America |
Sensor, I.C 21D RH/TB5000, Humidity, HPP845E031R5 | TE Connectivity HPP845E031R5 | RS Americas |
HUMIDITY SENSORS | Richardson RFPD |
Board Mount Humidity Sensors DIG REL HUMIDITY IC W/TEMP OUT | Sager |
Where can I find additional details, specifications and documents for a HPP845E031R5?
Additional datasheets, footprints and schematics for HPP845E031R5 are listed on our Part Details page. You can also find images and similar parts to HPP845E031R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E031R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E031R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E031R5 fall under?
The HPP845E031R5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HPP845E031R5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E031R5 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E031R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E031R5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for HPP845E031R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E031R5 often in real-time on the comparison pages.
What if I can't find stock of HPP845E031R5?
You can fill out our help required form which you can use to request a quote for HPP845E031R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.