Status: | Unknown |
---|---|
Series: | HTU21D Series |
RoHS: | Unknown |
Prices starting from US$1.97
Humidity Range | 0% to 100% Relative Humidity |
---|---|
Humidity Accuracy | ± 2% RH |
Temperature Accuracy | ± 0.3°C |
RH Response Time | 5s |
Temperature Response Time | 10s |
Sensor Interface Type | I2C |
Sensor Output Type | Digital |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 3.6V |
Product Range | HTU21D Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy % | 2% |
Response Time | 5s |
Supply Voltage | 3V |
I.c 21D Rh/T B1500 |Te Connectivity Sensors HPP845E031R1 | Newark Electronics |
I.C 21D RH/T B1500 | Future Electronics |
Humidity Sensor, SMD, Digital, ±3%RH, 0 to 100%RH, 1.5-3.6V, 6-Pin DFN, T/R 1.5k | Avnet America |
HUMIDITY SENSORS | Richardson RFPD |
Board Mount Humidity Sensors I.C 21D RH/T B1500 | Sager |
HUMIDITY/TEMP SENSOR, DIGITAL, DFN-6 | Farnell |
Where can I find additional details, specifications and documents for a HPP845E031R1?
Additional datasheets, footprints and schematics for HPP845E031R1 are listed on our Part Details page. You can also find images and similar parts to HPP845E031R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP845E031R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP845E031R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP845E031R1 fall under?
The HPP845E031R1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HPP845E031R1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP845E031R1 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP845E031R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP845E031R1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for HPP845E031R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP845E031R1 often in real-time on the comparison pages.
What if I can't find stock of HPP845E031R1?
You can fill out our help required form which you can use to request a quote for HPP845E031R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.