Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.48
|
518
in stock
|
Buy Now | |
Richardson RFPD
from US$3.96
|
1,200
in stock
|
Buy Now | |
RS Americas
from US$4.98
|
967
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
550
in stock
|
Buy Now | |
element14
from US$5.23
|
50
in stock
|
Buy Now | |
Farnell
from US$5.63
|
50
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$4.93
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.93
|
1
in stock
|
Buy Now | |
Avnet America
-
|
550
in stock
|
Buy Now | |
Sager
-
|
173
in stock
|
Buy Now | |
Avnet Asia
from US$4.51
|
-
|
Buy Now | |
TTI Europe
from US$4.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage (Peak) | 10V |
---|---|
Product Type | RHS |
Sensor Type | Analog |
Operating Temperature Range | -60 – 140°C |
Humidity Operating Range | 0 – 100%RH |
HUMIDITY SENSORS | Richardson RFPD |
Temperature and Humidity Sensors, Analog, 1 to 99%, 10V, HS Series | TE Connectivity HPP801A031 | RS Americas |
Hs1101Lf Gases Measure Sensor Rohs Compliant: Yes |Te Connectivity Sensors HPP801A031 | Newark Electronics |
Humidity Sensor HS1101LF gases | RS |
HS1101LF GASES MEASURE SENSOR HUMIDITY | Heilind Electronics |
Humidity Sensor ±1%RH Analog-OUT 1 to 99%RH 3s 2-Pin DIP | Avnet America |
Board Mount Humidity Sensors GAS MEASURE SENSOR HS1101LF | Sager |
HS1101LF GASES MEASURE SENSOR | TTI Europe |
Humidity Sensor �1%RH Analog-OUT 1 to 99%RH 3s 2-Pin DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a HPP801A031?
Additional datasheets, footprints and schematics for HPP801A031 are listed on our Part Details page. You can also find images and similar parts to HPP801A031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP801A031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP801A031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP801A031 fall under?
The HPP801A031 is listed under Sensors > Humidity Sensors > Humidity Sensor Components.
Can I view similar or alternative parts?
You can view similar parts to HPP801A031 when available in the Humidity Sensor Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP801A031 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP801A031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP801A031 have stock available?
Authorised distributors including Richardson RFPD, RS Americas, Newark Electronics, RS and element14 have stock available or on a lead time for HPP801A031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP801A031 often in real-time on the comparison pages.
What if I can't find stock of HPP801A031?
You can fill out our help required form which you can use to request a quote for HPP801A031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.