Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | PG 21 |
Thread Size - Metric | - |
External Diameter | 33mm |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
Alpha Wire Blanking Plug PG21, Polyamide (PA), Grey, IP68, Pack of 10 pieces | Distrelec |
HPP21 SLATE PG21 HOLE PLUG | RS |
Hole Plug, Polyamide 6, Pg 21, Slate | Newark Electronics |
Hole Plug, Polyamide 6, Gray, Hole Size 1.1140 in, Height 0.1570 in, FIT Series | Alpha Wire HPP21 SL080 | RS Americas |
HOLE PLUG, POLYAMIDE 6, PG 21, SLATE | element14 |
Where can I find additional details, specifications and documents for a HPP21 SL080?
Additional datasheets, footprints and schematics for HPP21 SL080 are listed on our Part Details page. You can also find images and similar parts to HPP21 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP21 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP21 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP21 SL080 fall under?
The HPP21 SL080 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPP21 SL080 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP21 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP21 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP21 SL080 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HPP21 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP21 SL080 often in real-time on the comparison pages.
What if I can't find stock of HPP21 SL080?
You can fill out our help required form which you can use to request a quote for HPP21 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.