Status: | Unknown |
---|---|
Series: | Fit HPM Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
1,730
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.87
|
9
in stock
|
Buy Now | |
element14
from US$8.17
|
1
in stock
|
Buy Now | |
Farnell
from US$5.06
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$5.97
|
-
|
Buy Now | |
RS Americas
from US$6.03
|
-
|
Buy Now |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M25 x 1.5 |
External Diameter | 30mm |
Product Range | Fit HPM Series |
SVHC | No SVHC (15-Jan-2019) |
HOLE PLUG METRIC THREAD M25 BLACK | RS |
HPM25 BLACK 10 PC/PKG | Heilind Electronics |
Stopper | Transfer Multisort Elektronik |
HOLE PLUG, M25X1.5, PA 6, 30MM, BLK,PK10 | element14 |
Hole Plug, M25X1.5, Pa 6, 30Mm, Blk | Newark Electronics |
Hole Plug, Gray, Polyamide 6, M25, Outer Diameter 30.0000 mm, HPM Series | Alpha Wire HPM25 BK080 | RS Americas |
Where can I find additional details, specifications and documents for a HPM25 BK080?
Additional datasheets, footprints and schematics for HPM25 BK080 are listed on our Part Details page. You can also find images and similar parts to HPM25 BK080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPM25 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPM25 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPM25 BK080 fall under?
The HPM25 BK080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to HPM25 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPM25 BK080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPM25 BK080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPM25 BK080 have stock available?
Authorised distributors including RS, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and element14 have stock available or on a lead time for HPM25 BK080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPM25 BK080 often in real-time on the comparison pages.
What if I can't find stock of HPM25 BK080?
You can fill out our help required form which you can use to request a quote for HPM25 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.