Status: | Unknown |
---|---|
Series: | Fit HPM Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
3,560
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
100
in stock
|
Buy Now | |
element14
from US$6.96
|
12
in stock
|
Buy Now | |
Farnell
from US$4.50
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.34
|
7
in stock
|
Buy Now | |
RS Americas
from US$6.02
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$5.33
|
1
in stock
|
Buy Now |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M20 x 1.5 |
External Diameter | 24mm |
Product Range | Fit HPM Series |
SVHC | No SVHC (15-Jan-2019) |
HOLE PLUG METRIC THREAD M20 BLACK | RS |
Alpha Wire Blanking Plug M20 x 1.5, Polyamide (PA), Black, IP66 | Distrelec |
HOLE PLUG, M20X1.5, PA 6, 24MM, BLK,PK10 | element14 |
Stopper | Transfer Multisort Elektronik |
Hole Plug, Gray, Polyamide 6, M20, Outer Diameter 24.0000 mm, HPM Series | Alpha Wire HPM20 BK080 | RS Americas |
Hole Plug, M20X1.5, Pa 6, 24Mm, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a HPM20 BK080?
Additional datasheets, footprints and schematics for HPM20 BK080 are listed on our Part Details page. You can also find images and similar parts to HPM20 BK080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPM20 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPM20 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPM20 BK080 fall under?
The HPM20 BK080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to HPM20 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPM20 BK080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPM20 BK080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPM20 BK080 have stock available?
Authorised distributors including RS, Distrelec, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for HPM20 BK080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPM20 BK080 often in real-time on the comparison pages.
What if I can't find stock of HPM20 BK080?
You can fill out our help required form which you can use to request a quote for HPM20 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.