Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 2.2mm |
No. of Fibers | 1Fibres |
External Diameter | 2.2mm |
Reel Length (Imperial) | 6.6ft |
Reel Length (Metric) | 2m |
Jacket Color | Black |
Jacket Material | PE |
RoHS Compliant | Yes |
Plastic Fiber Optic Cable | Newark Electronics |
Terminated Single Fiber Plastic Through Beam Threaded End | Carlton-Bates |
Where can I find additional details, specifications and documents for a HPF-T003?
Additional datasheets, footprints and schematics for HPF-T003 are listed on our Part Details page. You can also find images and similar parts to HPF-T003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPF-T003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPF-T003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPF-T003 fall under?
The HPF-T003 is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HPF-T003 when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPF-T003 you can contact the distributor directly for product support, shipping queries etc.
Is the HPF-T003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HPF-T003 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for HPF-T003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPF-T003 often in real-time on the comparison pages.
What if I can't find stock of HPF-T003?
You can fill out our help required form which you can use to request a quote for HPF-T003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.