Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Battery Voltage | 10.8V |
---|---|
Power Rating | - |
Chuck Size | 10mm |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (20-Jun-2016) |
Charge Time | 50min |
Chuck Type | Keyless |
Drilling Capacity Steel | 10mm |
Drilling Capacity Wood | 21mm |
Impact Rate Max | 19500BPM |
Impact Rate Min | 5300BPM |
Masonry Drilling Capacity | 8mm |
No Load Speed (RPM) | 0 - 350 / 0 - 1300rpm |
No. of Speeds | 2 |
Torque Max | 30N-m |
Torque Min | 14N-m |
Torque Settings | 18 |
Weight | 1.1kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Battery Voltage | 10.8V |
---|---|
Chuck Size | 10mm |
SVHC | No SVHC (20-Jun-2016) |
Charge Time | 50min |
Chuck Type | Keyless |
Drilling Capacity Steel | 10mm |
RoHS Compliant | Yes |
Drill, Combi, Bod Only, 10.8V | Newark Electronics |
Where can I find additional details, specifications and documents for a HP330DZ?
Additional datasheets, footprints and schematics for HP330DZ are listed on our Part Details page. You can also find images and similar parts to HP330DZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP330DZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP330DZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP330DZ fall under?
The HP330DZ is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to HP330DZ when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP330DZ you can contact the distributor directly for product support, shipping queries etc.
Is the HP330DZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HP330DZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HP330DZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP330DZ often in real-time on the comparison pages.
What if I can't find stock of HP330DZ?
You can fill out our help required form which you can use to request a quote for HP330DZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.