Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Colour | Pink |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Silver Plated Copper |
External Diameter | 0.95mm |
Approval Specification | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Conductor Plating | Silver |
Current Rating | 6A |
Operating Temperature Max | 190°C |
Operating Temperature Min | -75°C |
Standard | BS3G210 |
WIRE, PTFE, A, PINK, 7/0.2MM, 100M | element14 |
Wire, Hook Up, 24 Awg, 0.2 Mm , 300 V, Pink, 328 Ft, 100 M Rohs Compliant: Yes |Carlisleit HP24SBA.32100 | Newark Electronics |
Where can I find additional details, specifications and documents for a HP24SBA.32100?
Additional datasheets, footprints and schematics for HP24SBA.32100 are listed on our Part Details page. You can also find images and similar parts to HP24SBA.32100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP24SBA.32100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP24SBA.32100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP24SBA.32100 fall under?
The HP24SBA.32100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to HP24SBA.32100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP24SBA.32100 you can contact the distributor directly for product support, shipping queries etc.
Is the HP24SBA.32100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HP24SBA.32100 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HP24SBA.32100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP24SBA.32100 often in real-time on the comparison pages.
What if I can't find stock of HP24SBA.32100?
You can fill out our help required form which you can use to request a quote for HP24SBA.32100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.