HP24SBA.25100 Cable by Carlisle Interconnect Technologies

WIRE PTFE A GREY 7/0.2MM 100M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.10

Distributor Stock
Logo for Farnell
Farnell
from US$63.10
No stock
Buy Now
Logo for element14
element14
from US$101.18
-
Buy Now

Specifications

Jacket Material PTFE
Jacket Colour Grey
Wire Gauge 24AWG
Conductor Area CSA 0.2mm²
Reel Length (Imperial) 328ft
Reel Length (Metric) 100m
No. of Max Strands x Strand Size 7 x 0.2mm
Voltage Rating 300V
Conductor Material Silver Plated Copper
External Diameter 0.95mm
Approval Specification -
Product Range -
SVHC No SVHC (12-Jan-2017)
Conductor Plating Silver
Current Rating 6A
Operating Temperature Max 190°C
Operating Temperature Min -75°C
Standard BS3G210

Alternative Descriptions

WIRE, PTFE, A, GREY, 7/0.2MM, 100M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HP24SBA.25100?

Additional datasheets, footprints and schematics for HP24SBA.25100 are listed on our Part Details page. You can also find images and similar parts to HP24SBA.25100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HP24SBA.25100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP24SBA.25100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HP24SBA.25100 fall under?

The HP24SBA.25100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to HP24SBA.25100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HP24SBA.25100 you can contact the distributor directly for product support, shipping queries etc.

Is the HP24SBA.25100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HP24SBA.25100 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for HP24SBA.25100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HP24SBA.25100 often in real-time on the comparison pages.

What if I can't find stock of HP24SBA.25100?

You can fill out our help required form which you can use to request a quote for HP24SBA.25100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay