Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 120W |
Output Voltage - Output 1 | 18.5V |
Output Current - Output 1 | 6.5A |
No. Of Outputs:1 Output | Newark Electronics |
Where can I find additional details, specifications and documents for a HP100AC?
Additional datasheets, footprints and schematics for HP100AC are listed on our Part Details page. You can also find images and similar parts to HP100AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP100AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP100AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP100AC fall under?
The HP100AC is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to HP100AC when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP100AC you can contact the distributor directly for product support, shipping queries etc.
Is the HP100AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HP100AC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HP100AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP100AC often in real-time on the comparison pages.
What if I can't find stock of HP100AC?
You can fill out our help required form which you can use to request a quote for HP100AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.