Status: | Unknown |
---|---|
Series: | HOA6480 Series |
RoHS: | Compliant |
Prices starting from US$86.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$86.17
|
No stock
|
Buy Now |
Supply Voltage Max | 5V |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Current | 15mA |
Product Range | HOA6480 Series |
RoHS Compliant | Yes |
Barcode Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA6480-001?
Additional datasheets, footprints and schematics for HOA6480-001 are listed on our Part Details page. You can also find images and similar parts to HOA6480-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA6480-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA6480-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA6480-001 fall under?
The HOA6480-001 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to HOA6480-001 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA6480-001 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA6480-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HOA6480-001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HOA6480-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA6480-001 often in real-time on the comparison pages.
What if I can't find stock of HOA6480-001?
You can fill out our help required form which you can use to request a quote for HOA6480-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.