Status: | Unknown |
---|---|
Series: | HMO3000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Oscilloscope Probe Function | Active |
---|---|
Bandwidth | 350MHz |
Input Voltage Max | 40V |
For Use With | R&S HMO Series Oscilloscopes |
Product Range | HMO3000 Series |
Logic Probe, Active, 350Mhz, 40V | Newark Electronics |
Where can I find additional details, specifications and documents for a HO3508.02?
Additional datasheets, footprints and schematics for HO3508.02 are listed on our Part Details page. You can also find images and similar parts to HO3508.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HO3508.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HO3508.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HO3508.02 fall under?
The HO3508.02 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HO3508.02 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HO3508.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HO3508.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HO3508.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HO3508.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HO3508.02 often in real-time on the comparison pages.
What if I can't find stock of HO3508.02?
You can fill out our help required form which you can use to request a quote for HO3508.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.