HMU2102NL Specialty Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$5.81
27
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.27
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.08
27
in stock
Buy Now
Logo for element14
element14
from US$4.84
27
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.11
-
Buy Now
Logo for Sager
Sager
from US$4.24
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

TRANSFORMER, 1 1, 2PORT, AEC-Q200, 150UH
Inductance 150µH
RoHS Compliant Yes

Alternative Descriptions

HMU2102NL Series 1000 V 150 â•¡H 0.85 Ohm Surface Mount Pulse Transformer | Future Electronics
Transformer, 1:1, 2Port, Aec-Q200, 150Uh | Newark Electronics
TRANSFORMER, 1:1, 2PORT, AEC-Q200, 150UH | element14
TRANSFORMER, 1: 1, 2PORT, AEC-Q200, 150UH | Farnell
TRANSFORMER | Avnet America
Common Mode Chokes / Filters MDL DUAL XFMR-CMC AEC-Q200 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMU2102NL?

Additional datasheets, footprints and schematics for HMU2102NL are listed on our Part Details page. You can also find images and similar parts to HMU2102NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMU2102NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMU2102NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMU2102NL fall under?

The HMU2102NL is listed under Transformers > Specialty Transformers.

Can I view similar or alternative parts?

You can view similar parts to HMU2102NL when available in the Specialty Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMU2102NL you can contact the distributor directly for product support, shipping queries etc.

Is the HMU2102NL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HMU2102NL have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HMU2102NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMU2102NL often in real-time on the comparison pages.

What if I can't find stock of HMU2102NL?

You can fill out our help required form which you can use to request a quote for HMU2102NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay