Status: | Unknown |
---|---|
Series: | HMTSW Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 5.08mm |
No. of Rows | 1Rows |
No. of Contacts | 3Contacts |
Contact Termination Type | Through Hole |
Product Range | HMTSW Series |
Gender | Header |
RoHS Compliant | Yes |
Connector, Header, 3Pos, 1Row, 5.08Mm | Newark Electronics |
Headers & Wire Housings .100 High-Temp Variable Post Height Terminal Strip | Sager |
Where can I find additional details, specifications and documents for a HMTSW-203-07-G-S-240?
Additional datasheets, footprints and schematics for HMTSW-203-07-G-S-240 are listed on our Part Details page. You can also find images and similar parts to HMTSW-203-07-G-S-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMTSW-203-07-G-S-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMTSW-203-07-G-S-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMTSW-203-07-G-S-240 fall under?
The HMTSW-203-07-G-S-240 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to HMTSW-203-07-G-S-240 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMTSW-203-07-G-S-240 you can contact the distributor directly for product support, shipping queries etc.
Is the HMTSW-203-07-G-S-240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HMTSW-203-07-G-S-240 have stock available?
Authorised distributors including Newark Electronics, Sager and Powell Electronics have stock available or on a lead time for HMTSW-203-07-G-S-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMTSW-203-07-G-S-240 often in real-time on the comparison pages.
What if I can't find stock of HMTSW-203-07-G-S-240?
You can fill out our help required form which you can use to request a quote for HMTSW-203-07-G-S-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.