Status: | Unknown |
---|---|
Series: | Pro Series |
RoHS: | Compliant |
Connector Type A | XLR 3 Position Jack |
---|---|
Connector Type B | XLR 3 Position Plug |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.5m |
Jacket Color | Black |
Product Range | Pro Series |
Connector to Connector | XLR Plug to XLR Receptacle |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HMIC-005?
Additional datasheets, footprints and schematics for HMIC-005 are listed on our Part Details page. You can also find images and similar parts to HMIC-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMIC-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMIC-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMIC-005 fall under?
The HMIC-005 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HMIC-005 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMIC-005 you can contact the distributor directly for product support, shipping queries etc.
Is the HMIC-005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HMIC-005 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HMIC-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMIC-005 often in real-time on the comparison pages.
What if I can't find stock of HMIC-005?
You can fill out our help required form which you can use to request a quote for HMIC-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.