Status: | Last Time Buy |
---|---|
Series: | HMC832 |
RoHS: | Compliant |
RF Bandwidth: 25 - 3000 MHz |
Maximum Phase Detector Rate 100 MHz |
3.3 V Supply |
Ultra Low Phase Noise -110 dBc/Hz in Band Typ. |
Figure of Merit (FOM) -226 dBc/Hz |
24-bit Step Size, Resolution 3 Hz typ |
Exact Frequency Mode with 0 Hz frequency error |
Fast Frequency Hopping |
40 Lead 6x6 mm SMT Package: 36 mm2 |
PHASE-LOCK-LOOP (PLL) | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC832LP6GE?
Additional datasheets, footprints and schematics for HMC832LP6GE are listed on our Part Details page. You can also find images and similar parts to HMC832LP6GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC832LP6GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC832LP6GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC832LP6GE fall under?
The HMC832LP6GE is listed under Fractional-N PLL.
Can I view similar or alternative parts?
You can view similar parts to HMC832LP6GE when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC832LP6GE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC832LP6GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC832LP6GE have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC832LP6GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC832LP6GE often in real-time on the comparison pages.
What if I can't find stock of HMC832LP6GE?
You can fill out our help required form which you can use to request a quote for HMC832LP6GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.