HMC807LP6CE Fractional-N PLL by Analog Devices

Status: Last Time Buy
Series: HMC807
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC807LP6CE is a fully functioned Fractional-N Phase-Locked-Loop (PLL) with an Integrated Voltage Controlled Oscillator (VCO). The input reference frequency range is 100 kHz to 220 MHz while the advanced delta-sigma modulator design in the fractional PLL allows both ultra-fine step sizes and very low spurious products. The highly integrated structure provides excellent phase noise performance over temperature, shock and process. The HMC807LP6CE is packaged in a leadless QFN 6 x 6 mm surface mount package. The output power is 8 dBm typical, making the HMC807LP6CE ideal for driving the LO port of many of Hittite’s Hi Linearity and I/Q mixer products.For theory of operation and register map refer to the 'PLLs w/ Integrated VCO - Microwave VCOs' Operating Guide.

No distributors results available

Features

RF Bandwidth: 12.4 to 13.4 GHz
Fractional or Integer Modes
Ultra Low Phase Noise
12.9 GHz; 50 MHz Ref.
-95/-99 dBc/Hz @ 10 kHz (Frac/Int)
-132 dBc/Hz @ 1 MHz (Open Loop)
24-Bit Step Size, 3 Hz Resolution Typ.
Reference Path Input: 225 MHz
FSK Modulation & Cycle Slip Prevention Modes
40 Lead 6x6mm SMT Package: 36mm²


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC807LP6CE?

Additional datasheets, footprints and schematics for HMC807LP6CE are listed on our Part Details page. You can also find images and similar parts to HMC807LP6CE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC807LP6CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC807LP6CE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC807LP6CE fall under?

The HMC807LP6CE is listed under Fractional-N PLL.

Can I view similar or alternative parts?

You can view similar parts to HMC807LP6CE when available in the Fractional-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC807LP6CE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC807LP6CE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC807LP6CE have stock available?

There is no stock from authorised distributors for HMC807LP6CE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC807LP6CE often in real-time on the comparison pages.

What if I can't find stock of HMC807LP6CE?

You can fill out our help required form which you can use to request a quote for HMC807LP6CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay