Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,535.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,535.00
|
No stock
|
Buy Now |
Analyzer Functions | Current, Energy, Frequency, Harmonics, Power, Voltage |
---|---|
No. of Channels | 2 Channel |
Voltage Range rms | 5V to 600V |
Bandwidth | 100kHz |
External Height | 88mm |
External Width | 222mm |
Power Analyzer, 5V-600V, 0.5A-20A | Newark Electronics |
Where can I find additional details, specifications and documents for a HMC8015.02?
Additional datasheets, footprints and schematics for HMC8015.02 are listed on our Part Details page. You can also find images and similar parts to HMC8015.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8015.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8015.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8015.02 fall under?
The HMC8015.02 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Power Analysis Testers.
Can I view similar or alternative parts?
You can view similar parts to HMC8015.02 when available in the Power Analysis Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8015.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8015.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC8015.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HMC8015.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8015.02 often in real-time on the comparison pages.
What if I can't find stock of HMC8015.02?
You can fill out our help required form which you can use to request a quote for HMC8015.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.