HMC783LP6CE Part Information
Details for HMC783LP6CE by Analog Devices
Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL
Part Downloads
Part Specifications
PLL Type | Synthesizer & VCO |
Frequency | 12.5GHz |
No. of Pins | 40Pins |
PLL Case Style | QFN |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a HMC783LP6CE?
Additional datasheets, footprints and schematics for HMC783LP6CE are listed in our Part Details tab. You can also find the HMC783LP6CE image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC783LP6CE in the Pricing & Inventory tab next to part details. You can view HMC783LP6CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC783LP6CE fall under?
The HMC783LP6CE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.
Can I view similar or alternative parts?
You can view similar parts to HMC783LP6CE when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC783LP6CE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC783LP6CE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for HMC783LP6CE have stock available?
There is no stock from authorised distributors for HMC783LP6CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC783LP6CE often in real-time on the comparison pages.
What if I can't find stock of HMC783LP6CE?
You can fill out our help required form which you can use to request a quote for HMC783LP6CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.