HMC702LP6CE Part Information

Details for HMC702LP6CE by Analog Devices

Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL

Part Downloads

Part Specifications

PLL Type Frequency Synthesis
Frequency 14GHz
No. of Pins 40Pins
PLL Case Style QFN
Supply Voltage Min 3V
Supply Voltage Max 3.45V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC702LP6CE?

Additional datasheets, footprints and schematics for HMC702LP6CE are listed in our Part Details tab. You can also find the HMC702LP6CE image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC702LP6CE in the Pricing & Inventory tab next to part details. You can view HMC702LP6CE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC702LP6CE fall under?

The HMC702LP6CE is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to HMC702LP6CE when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC702LP6CE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC702LP6CE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HMC702LP6CE have stock available?

There is no stock from authorised distributors for HMC702LP6CE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC702LP6CE often in real-time on the comparison pages.

What if I can't find stock of HMC702LP6CE?

You can fill out our help required form which you can use to request a quote for HMC702LP6CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HMC702LP6CE

Loading...
Loading Results for HMC702LP6CE
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us