HMC700LP4E Part Information

Details for HMC700LP4E by Analog Devices

Semiconductors - ICs>Clock Timing & Frequency Management>Phase Locked Loops - PLL

Part Downloads

Part Specifications

PLL Type Frequency Synthesis
Frequency 8GHz
No. of Pins 24Pins
PLL Case Style HQFN
Supply Voltage Min 2.7V
Supply Voltage Max 3.4V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC700LP4E?

Additional datasheets, footprints and schematics for HMC700LP4E are listed in our Part Details tab. You can also find the HMC700LP4E image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC700LP4E in the Pricing & Inventory tab next to part details. You can view HMC700LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC700LP4E fall under?

The HMC700LP4E is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Phase Locked Loops - PLL.

Can I view similar or alternative parts?

You can view similar parts to HMC700LP4E when available in the Phase Locked Loops - PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC700LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC700LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for HMC700LP4E have stock available?

There is no stock from authorised distributors for HMC700LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC700LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC700LP4E?

You can fill out our help required form which you can use to request a quote for HMC700LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HMC700LP4E

Loading...
Loading Results for HMC700LP4E
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us