Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bandwidth | 3GHz |
---|---|
Counter Measuring Functions | Burst Width, Duty Cycle, Frequency, Period, Phase, Ratio, RPM, Time Interval, Totalise |
Test Frequency Range | 0Hz to 3GHz |
No. of Digits / Alpha | 10 |
Programmable Counter, 3Ghz, 10 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a HM8123-X.02?
Additional datasheets, footprints and schematics for HM8123-X.02 are listed on our Part Details page. You can also find images and similar parts to HM8123-X.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM8123-X.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM8123-X.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM8123-X.02 fall under?
The HM8123-X.02 is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to HM8123-X.02 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM8123-X.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HM8123-X.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM8123-X.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HM8123-X.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM8123-X.02 often in real-time on the comparison pages.
What if I can't find stock of HM8123-X.02?
You can fill out our help required form which you can use to request a quote for HM8123-X.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.