Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
LCR Type | Bench |
---|---|
Test Frequency Max | 25kHz |
Inductance Measure Max | 9.999kH |
Capacitance Measure Max | 99900µF |
Resistance Measure Max | 99.9Mohm |
Manufacturer Warranty | 3 Years |
Lcr Meter, Bench, 25Khz, Led | Newark Electronics |
Where can I find additional details, specifications and documents for a HM8018.02?
Additional datasheets, footprints and schematics for HM8018.02 are listed on our Part Details page. You can also find images and similar parts to HM8018.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM8018.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM8018.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM8018.02 fall under?
The HM8018.02 is listed under Test & Measurement > Component Testing > LCR Meters.
Can I view similar or alternative parts?
You can view similar parts to HM8018.02 when available in the LCR Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM8018.02 you can contact the distributor directly for product support, shipping queries etc.
Is the HM8018.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM8018.02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HM8018.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM8018.02 often in real-time on the comparison pages.
What if I can't find stock of HM8018.02?
You can fill out our help required form which you can use to request a quote for HM8018.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.