HM5149NL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.58

Distributor Stock
Logo for Farnell
Farnell
from US$6.76
No stock
Buy Now
Logo for element14
element14
from US$5.58
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

TRANSFORMER, 1 1, AEC-Q200, 1000BASE-T
Inductance 360µH
RoHS Compliant Yes

Alternative Descriptions

Transformer, 1:1, Aec-Q200, 1000Base-T | Newark Electronics
Telecom Transformer 1:1 1500Vrms 0.65Ohm Pri. DCR -1.2dB@100KHz Surface Mount | Avnet America
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 360uH .65Ohms 1-Por | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HM5149NL?

Additional datasheets, footprints and schematics for HM5149NL are listed on our Part Details page. You can also find images and similar parts to HM5149NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HM5149NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM5149NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HM5149NL fall under?

The HM5149NL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HM5149NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HM5149NL you can contact the distributor directly for product support, shipping queries etc.

Is the HM5149NL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HM5149NL have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for HM5149NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HM5149NL often in real-time on the comparison pages.

What if I can't find stock of HM5149NL?

You can fill out our help required form which you can use to request a quote for HM5149NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay