HM5004EFNL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$7.55


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$7.55
-
Buy Now
Logo for element14 element14 US$9.14
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

TRANSFORMER, 1 1, AEC-Q200, 1000BASE-T
Inductance 350µH
RoHS Compliant Yes

Alternative Descriptions

Transformer, 1:1, Aec-Q200, 1000Base-T | Newark Electronics
Telecom Transformer 1:1 1500Vrms 0.65Ohm Prim.DCR 0.65Ohm Sec. DCR -1.2dB@100KHz Surface Mount | Avnet America
Audio Transformers / Signal Transformers 1000BaseT SMD NonPoE 350uH .65Ohms 1-Port | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HM5004EFNL?

Additional datasheets, footprints and schematics for HM5004EFNL are listed on our Part Details page. You can also find images and similar parts to HM5004EFNL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HM5004EFNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM5004EFNL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HM5004EFNL fall under?

The HM5004EFNL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HM5004EFNL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HM5004EFNL you can contact the distributor directly for product support, shipping queries etc.

Is the HM5004EFNL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HM5004EFNL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for HM5004EFNL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HM5004EFNL often in real-time on the comparison pages.

What if I can't find stock of HM5004EFNL?

You can fill out our help required form which you can use to request a quote for HM5004EFNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay