Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.83
|
245
in stock
|
Buy Now | |
element14
from US$3.28
|
249
in stock
|
Buy Now | |
Rutronik
from US$2.61
|
-
|
Buy Now | |
Newark Electronics
from US$3.16
|
-
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
Avnet Asia
from US$2.33
|
-
|
Buy Now | |
TTI Europe
from US$3.09
|
-
|
Buy Now | |
Sager
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, AEC-Q200, 150UH |
---|---|
Inductance | 150µH |
RoHS Compliant | Yes |
TRANSFORMER, 1: 1, 1PORT, AEC-Q200, 150UH | Farnell |
Transformer, 1:1, 1Port, Aec-Q200, 150Uh | Newark Electronics |
XFMR 1:1 4.3 KV 450 â•¡H Surface Mount Single Module Automotive | Future Electronics |
Telecom Transformer/Common Mode Choke 1:1 4300Vdc 0.45Ohm Prim. DCR 0.85Ohm Sec. DCR SMD T/R | Avnet America |
Common Mode Chokes / Filters MDL DUAL XFMR-CMC SMT AEC-Q200 | Sager |
Where can I find additional details, specifications and documents for a HM2113ZNLT?
Additional datasheets, footprints and schematics for HM2113ZNLT are listed on our Part Details page. You can also find images and similar parts to HM2113ZNLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM2113ZNLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM2113ZNLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM2113ZNLT fall under?
The HM2113ZNLT is listed under Transformers > Specialty Transformers.
Can I view similar or alternative parts?
You can view similar parts to HM2113ZNLT when available in the Specialty Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM2113ZNLT you can contact the distributor directly for product support, shipping queries etc.
Is the HM2113ZNLT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HM2113ZNLT have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for HM2113ZNLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM2113ZNLT often in real-time on the comparison pages.
What if I can't find stock of HM2113ZNLT?
You can fill out our help required form which you can use to request a quote for HM2113ZNLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.