HM1331NL Ethernet & LAN Transformers by Pulse Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Farnell
Farnell
from US$7.70
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.98
4
in stock
Buy Now
Logo for element14
element14
from US$6.99
4
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.29
-
Buy Now
Logo for Sager
Sager
from US$6.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

TRANSFORMER, 1 1, 1PORT, 100BASE-TX, SMT
Inductance 350µH
RoHS Compliant Yes

Alternative Descriptions

Transformer, 1:1, 1Port, 100Base-Tx, Smt | Newark Electronics
TRANSFORMER, 1:1, 1PORT, 100BASE-TX, SMT | element14
TRANSFORMER, 1: 1, 1PORT, 100BASE-TX, SMT | Farnell
12.7 x 15.24 x 7.62 mm LAN 10/100 Base-T 1:1 SMT Single Transformer Module | Future Electronics
MDL,SIN,100D,1:1,SMT | Avnet America
Audio Transformers / Signal Transformers MDLSIN 100D 1:1SMT 2Ch 1000V 4000Vrms | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HM1331NL?

Additional datasheets, footprints and schematics for HM1331NL are listed on our Part Details page. You can also find images and similar parts to HM1331NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HM1331NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM1331NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HM1331NL fall under?

The HM1331NL is listed under Transformers > Ethernet & LAN Transformers.

Can I view similar or alternative parts?

You can view similar parts to HM1331NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HM1331NL you can contact the distributor directly for product support, shipping queries etc.

Is the HM1331NL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HM1331NL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HM1331NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HM1331NL often in real-time on the comparison pages.

What if I can't find stock of HM1331NL?

You can fill out our help required form which you can use to request a quote for HM1331NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay