Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RF Modulation | FSK |
---|---|
Data Rate Max | - |
Frequency Max | 868MHz |
Sensitivity dBm | -117dBm |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
Transmit Power | - |
Module Interface | UART |
Supply Current | - |
RF Transceiver Applications | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Frequency RF | 868MHz |
Supply Voltage Range | 2.4V to 3.6V |
RF MODULE, TRANSCEIVER, FSK, 868MHZ | Farnell |
Rf Module, Transceiver, Fsk, 868Mhz, 9.6Kbps, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a HM-TRP868D?
Additional datasheets, footprints and schematics for HM-TRP868D are listed on our Part Details page. You can also find images and similar parts to HM-TRP868D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HM-TRP868D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HM-TRP868D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HM-TRP868D fall under?
The HM-TRP868D is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to HM-TRP868D when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HM-TRP868D you can contact the distributor directly for product support, shipping queries etc.
Is the HM-TRP868D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HM-TRP868D have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HM-TRP868D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HM-TRP868D often in real-time on the comparison pages.
What if I can't find stock of HM-TRP868D?
You can fill out our help required form which you can use to request a quote for HM-TRP868D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.