Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Compliant |
Product Range | HL Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 3.96mm |
For Use With | SSM Series Socket Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HLR-02V?
Additional datasheets, footprints and schematics for HLR-02V are listed on our Part Details page. You can also find images and similar parts to HLR-02V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLR-02V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLR-02V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLR-02V fall under?
The HLR-02V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to HLR-02V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLR-02V you can contact the distributor directly for product support, shipping queries etc.
Is the HLR-02V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLR-02V have stock available?
Authorised distributors including CoreStaff, Chip One Stop, element14 and Farnell have stock available or on a lead time for HLR-02V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLR-02V often in real-time on the comparison pages.
What if I can't find stock of HLR-02V?
You can fill out our help required form which you can use to request a quote for HLR-02V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.