Status: | Unknown |
---|---|
Series: | HLQ02 Series |
RoHS: | Compliant |
Inductance | 1.2nH |
---|---|
DC Resistance Max | 0.11ohm |
Self Resonant Frequency Min | 7GHz |
DC Current Rating | 330mA |
Inductor Case Style | 0402 [1005 Metric] |
Product Range | HLQ02 Series |
RoHS Compliant | Yes |
General Purpose Inductor 0.0012uH 0402 | Rapid Electronics |
General Purpose Inductor, 0.0012Uh, 0402 Rohs Compliant: Yes |Kyocera Avx HLQ021R2BTTR | Newark Electronics |
HLQ Series 0402 1.2 nH ▒0.1 nH Tol. 330mA Surface Mount Hi-Q Multilayer Inductor | Future Electronics |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLQ021R2BTTR?
Additional datasheets, footprints and schematics for HLQ021R2BTTR are listed on our Part Details page. You can also find images and similar parts to HLQ021R2BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLQ021R2BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLQ021R2BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLQ021R2BTTR fall under?
The HLQ021R2BTTR is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLQ021R2BTTR when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLQ021R2BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLQ021R2BTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLQ021R2BTTR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Richardson RFPD have stock available or on a lead time for HLQ021R2BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLQ021R2BTTR often in real-time on the comparison pages.
What if I can't find stock of HLQ021R2BTTR?
You can fill out our help required form which you can use to request a quote for HLQ021R2BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.