HLMP-0103 LED Products by Broadcom

MOUNTING CLIP RING 5MM LED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.15
1,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
23,845
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
21,599
in stock
Buy Now
Logo for element14
element14
from US$0.19
16,400
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
16,400
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
22,000
in stock
Buy Now

Specifications

No. of LEDs 1LEDs
Holder Type Clip & Ring
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type LED Holder
Colour Black
External Diameter 7.57mm
External Length 18.25mm
For Use With Solid State High Profile T-1 3/4 Lamps
Holder Colour Black
Holder Material Plastic
Internal Diameter 5.08mm
LED / Lamp Size 5mm / T1 3/4
Material Plastic
Panel Thickness Max 2.67mm
Panel Thickness Min 1.52mm

Alternative Descriptions

Panel Mount Clip and Retaining Ring for High-Profile T-1-3/4 Size Lamps Plastic Black | Avnet America
Retaining Ring | Newark Electronics
MOUNTING CLIP, RING, 5MM, LED | element14
Avago, LED, HLMP-0103 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HLMP-0103?

Additional datasheets, footprints and schematics for HLMP-0103 are listed on our Part Details page. You can also find images and similar parts to HLMP-0103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HLMP-0103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLMP-0103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HLMP-0103 fall under?

The HLMP-0103 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.

Can I view similar or alternative parts?

You can view similar parts to HLMP-0103 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HLMP-0103 you can contact the distributor directly for product support, shipping queries etc.

Is the HLMP-0103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HLMP-0103 have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HLMP-0103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HLMP-0103 often in real-time on the comparison pages.

What if I can't find stock of HLMP-0103?

You can fill out our help required form which you can use to request a quote for HLMP-0103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay