HLD 310-500/16 Part Information

Details for HLD 310-500/16 by Block

Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters

Part Downloads

Part Specifications

Filter Applications General Purpose
Voltage Rating 520VAC
Current Rating 16A
No. of Phases Three Phase
No. of Stages 1 Stage
Filter Input Terminals Terminal Block
Product Range HLD Series
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • RFI FILTER, 3 PHASE, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:HLD Series RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HLD 310-500/16?

Additional datasheets, footprints and schematics for HLD 310-500/16 are listed in our Part Details tab. You can also find the HLD 310-500/16 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HLD 310-500/16 in the Pricing & Inventory tab next to part details. You can view HLD 310-500/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HLD 310-500/16 fall under?

The HLD 310-500/16 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to HLD 310-500/16 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HLD 310-500/16 you can contact the distributor directly for product support, shipping queries etc.

Is the HLD 310-500/16 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HLD 310-500/16 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for HLD 310-500/16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HLD 310-500/16 often in real-time on the comparison pages.

What if I can't find stock of HLD 310-500/16?

You can fill out our help required form which you can use to request a quote for HLD 310-500/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for HLD 310-500/16

Loading...
Loading Results for HLD 310-500/16
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us