Status: | Unknown |
---|---|
Series: | HLD 110 Series |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 520VAC |
Current Rating | 180A |
No. of Phases | Three Phase |
No. of Stages | 1 Stage |
Filter Input Terminals | Terminal Block |
Product Range | HLD 110 Series |
RoHS Compliant | Yes |
Rfi Filter, 3 Phase, 180A, 520Vac | Newark Electronics |
Filter, radio interference suppression, 3PH, 520Vi, 180A | Block USA HLD 110-500/180 | RS Americas |
Where can I find additional details, specifications and documents for a HLD 110-500/180?
Additional datasheets, footprints and schematics for HLD 110-500/180 are listed on our Part Details page. You can also find images and similar parts to HLD 110-500/180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLD 110-500/180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLD 110-500/180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLD 110-500/180 fall under?
The HLD 110-500/180 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to HLD 110-500/180 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLD 110-500/180 you can contact the distributor directly for product support, shipping queries etc.
Is the HLD 110-500/180 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HLD 110-500/180 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for HLD 110-500/180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLD 110-500/180 often in real-time on the comparison pages.
What if I can't find stock of HLD 110-500/180?
You can fill out our help required form which you can use to request a quote for HLD 110-500/180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.